EN
  • EN
  • DE

SDP8276-001

Part No SDP8276-001
Manufacturer Honeywell
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE SILICON SIDE LOOK / Photodiode 50ns 50°
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Honeywell Sensing and Productivity Solutions
Package Bulk
Product Status Obsolete
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Dark (Typ) 50nA
Viewing Angle 50°
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Other Names 2266-SDP8276-001,480-6875
Standard Package 100
Win Source Part Number 1055913-SDP8276-001
Ultra Librarian 3D Model Ultra Librarian SDP8276-001 CAD Model

Description

The Honeywell Sensing and Productivity Solutions 1055913-SDP8276-001 is a sensor that falls under the category of Optical Sensors - Photodiodes.

  • Response Time: 50ns
  • Standard Package: 100
  • Voltage - DC Reverse (Vr) (Max): 50 V
  • Viewing Angle: 50°
  • Operating Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
Everlight Electronics Co Ltd
Through Hole,4.5x5.7x2.25mm Photodiodes RoHS
Lowest to $0.0437
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
New Japan Radio
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess