EN
  • EN
  • DE

QFBR5899

Part No QFBR5899
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229174-QFBR5899
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFBR5899 CAD Model

Description

The QFBR-5899, manufactured by Agilent (Hewlett-Packard), is a high-performance optical transceiver module designed for Gigabit Ethernet applications. Agilent, now Keysight Technologies, is renowned for its precision measurement and testing equipment, and their optical transceivers are engineered for reliability and performance.

Applications

  • Gigabit Ethernet Networks: Used in switches, routers, and network interface cards (NICs) to provide high-speed data transmission over fiber optic cables.
  • Data Centers: Deployed in data centers to interconnect servers, storage devices, and network equipment, supporting high bandwidth and low latency requirements.
  • Storage Area Networks (SANs): Utilized in SANs to facilitate fast and reliable data transfer between storage arrays and servers.
  • Telecommunications Equipment: Integrated into telecommunications equipment such as optical line terminals (OLTs) and optical network units (ONUs) for fiber-to-the-home (FTTH) deployments.
  • High-Performance Computing (HPC): Employed in HPC environments to connect compute nodes and storage systems, enabling high-speed data exchange for demanding applications.

Features

  • Gigabit Ethernet Compatibility: Complies with the Gigabit Ethernet standard (IEEE 802.3z), ensuring interoperability with other Gigabit Ethernet devices.
  • 850 nm Wavelength: Operates at an 850 nm wavelength, suitable for multimode fiber optic cables.
  • Small Form-Factor Pluggable (SFP): Designed in a compact SFP form factor, allowing for easy installation and replacement.
  • Digital Diagnostic Monitoring (DDM): Incorporates DDM functionality, enabling real-time monitoring of transceiver parameters such as optical power, temperature, and voltage.
  • Low Power Consumption: Designed for low power consumption, reducing energy costs and heat dissipation.

Benefits

  • High-Speed Data Transmission: Enables high-speed data transmission at Gigabit Ethernet rates, improving network performance and throughput.
  • Long-Distance Connectivity: Provides long-distance connectivity over fiber optic cables, extending network reach and flexibility.
  • Easy Installation and Replacement: SFP form factor allows for easy installation and replacement, simplifying maintenance and upgrades.
  • Real-Time Monitoring: DDM functionality enables real-time monitoring of transceiver parameters, facilitating proactive troubleshooting and maintenance.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed data transmission in a variety of applications.

Additional Details

The QFBR-5899 supports a data rate of 1.25 Gbps and a maximum link distance of up to 550 meters over multimode fiber. It operates within a temperature range of 0°C to 70°C. The transceiver typically uses an LC connector. Key specifications include optical power output (e.g., -9.5 dBm to -3 dBm) and receiver sensitivity (e.g., -17 dBm). The power supply voltage is typically 3.3V. Detailed datasheets provide comprehensive technical information and performance characteristics.

You May Also Be Interested in

Pericom
Lowest to $0.8847
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Mitsubishi
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess