EN
  • EN
  • DE

AE8600NS2211

Part No AE8600NS2211
Manufacturer Anatech Electronics Inc.
Catalog RF Filters
Description 8600 MHZ BAND STOP/NOTCH FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Anatech Electronics Inc.
Package Box
Product Status Active
Frequency 8.6GHz Center
Bandwidth 500MHz
Insertion Loss 3dB
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Size / Dimension 3.150" L x 0.710" W (80.01mm x 18.03mm)
Height (Max) 0.790" (20.07mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Win Source Part Number 887627-AE8600NS2211
Ultra Librarian 3D Model Ultra Librarian AE8600NS2211 CAD Model

Description

The 887627-AE8600NS2211 RF Filter is a high-performance electronic component designed for filtering radio frequency signals.

  • Frequency: 8.6GHz center
  • Bandwidth: 500MHz
  • Package: Compact module
  • Connectors: SMA
  • Insertion Loss: 3dB
  • Mounting: Chassis-mounted
  • Manufacturer: Anatech Electronics Inc.

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD
Lowest to $0.2610
TDK Corporation
FILTER LOWPASS 590MHZ 0805 SMD
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
Lowest to $2.0571
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Need more? Email Us
TDK Corporation
FILTER BANDPASS 5 GHZ WLAN SMD
Lowest to $0.0720
TDK Corporation
Lowest to $0.1143
TDK Corporation
Multilayer Chip Band Pass Filter
Need more? Email Us
TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / Multilayer Band Pass Filter
Lowest to $0.1571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess