EN
  • EN
  • DE

PSBS75XCLP1

Part No PSBS75XCLP1
Manufacturer Anderson Power Products, Inc.
Catalog Blade Type Power Connectors - Accessories
Description CABLE CLAMP KIT W/HAND LG / Connector Cable Clamp For SBS® 75X Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Accessories
Mfr Anderson Power Products, Inc.
Series SBS® 75X
Package Bulk
Accessory Type Cable Clamp
For Use With/Related Products SBS® 75X Series
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1337000-PSBS75XCLP1
Ultra Librarian 3D Model Ultra Librarian PSBS75XCLP1 CAD Model

Description

The Anderson Power Products SBS® 75X Cable Clamp is an accessory type connector designed for use with SBS® 75X series products.

  • Accessory Type: Connector
  • Series: SBS® 75X
  • Package: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Anderson Power Products, Inc.
A FRAME HANDLE BL SB/SBE/X 100PC
Need more? Email Us
Anderson Power Products, Inc.
1 X 2 WIRE STAPLE
Need more? Email Us
Anderson Power Products, Inc.
SB50 HANDLE,RED
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
SB50/120 HANDLE,RED / Connector T Handle For SBS® 50, SBS® 75X Series
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #2 CABLE (1S0602P2)
Need more? Email Us
TE Connectivity
ACCY MOUNTING BRACKET 2POS
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #6 TO #10-12 (1S0602P12)
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #6 TO #14-16 (1S0602P14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess