EN
  • EN
  • DE

APA2176AQBI-TRL

Part No APA2176AQBI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817449-APA2176AQBI-TRL
Ultra Librarian 3D Model Ultra Librarian APA2176AQBI-TRL CAD Model

Description

The APA2176AQBI-TRL is a filter-free, high efficiency, stereo Class-D audio amplifier manufactured by Anpec. It's designed to deliver high-quality audio output with minimal external components, making it ideal for portable devices where board space is limited and power efficiency is crucial. The filter-free design reduces BOM (Bill of Materials) cost and simplifies PCB layout.

Applications:

  • Portable Media Players: Amplifying audio in MP3 players and other portable devices.
  • Mobile Phones: Providing audio amplification in smartphones.
  • Tablet Computers: Powering speakers in tablets.
  • Laptop Computers: Driving integrated speakers in laptops.
  • Gaming Devices: Amplifying audio in portable gaming consoles.
  • Bluetooth Speakers: Powering speakers in wireless audio devices.

Features:

  • Stereo Class-D Amplifier: High efficiency operation for extended battery life.
  • Filter-Free Design: Reduces external component count and simplifies PCB layout.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Low THD+N: Low Total Harmonic Distortion plus Noise for high-fidelity audio reproduction.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits at the output.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the amplifier.
  • Low Shutdown Current: Minimizes power consumption in shutdown mode.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life.
  • Reduced BOM Cost: Filter-free design reduces the number of external components required.
  • Simplified Design: Easier PCB layout due to the elimination of output filters.
  • High-Quality Audio: Low distortion ensures clear and accurate audio reproduction.
  • Reliable Operation: Built-in protection features prevent damage from common fault conditions.

The APA2176AQBI-TRL is a popular choice for portable audio applications due to its high efficiency, filter-free design, and robust protection features. It is important to consider the specific voltage and power requirements of the application when selecting this amplifier. The AQBI likely refers to a specific package type, while the TRL suffix indicates tape and reel packaging for automated assembly. Proper layout and decoupling are crucial for achieving optimal performance and minimizing EMI (Electromagnetic Interference).

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess