EN
  • EN
  • DE

APL5601-30AI-TRG

Part No APL5601-30AI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817608-APL5601-30AI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5601-30AI-TRG CAD Model

Description

The APL5601-30AI-TRG is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It's designed to provide a stable and accurate 3.0V voltage supply with up to 600mA output current. This regulator features low quiescent current and is ideal for various portable and battery-powered applications.

Applications:

  • Portable Equipment
  • Battery-Powered Devices
  • Post-Regulation for Switching Power Supplies
  • Microcontroller Power Supplies
  • Wireless Communication Devices

Features:

  • Low Dropout Voltage: Ensures efficient regulation even with a small voltage difference between input and output.
  • Fixed Output Voltage: Provides a precise and stable 3.0V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for power saving when the regulator is not needed.

Benefits:

  • Extended Battery Life: The low quiescent current ensures longer operation for battery-powered devices.
  • Stable and Accurate Voltage: Provides a reliable 3.0V supply for sensitive electronic components.
  • Improved System Reliability: Over-current and thermal shutdown protection enhance overall system robustness.
  • Simplified Design: The fixed output voltage and compact package simplify the design process.
  • Energy Efficient: Minimizes power loss, improving overall system efficiency.

Technical Specifications:

  • Input Voltage Range: 2.5V to 6.0V
  • Output Voltage: 3.0V
  • Output Current: 600mA
  • Dropout Voltage: Typically 200mV at 600mA
  • Quiescent Current: Typically 80μA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

The APL5601-30AI-TRG is a reliable and efficient LDO regulator that provides a stable 3.0V output for a wide range of applications. Its low quiescent current, integrated protection features, and compact package make it a suitable choice for portable devices and battery-powered systems.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess