Maxim Integrated MAX15026BETD Power Management IC
The Maxim Integrated MAX15026BETD is a high-performance, low-quiescent-current linear regulator designed to deliver up to 200mA of output current. This compact and efficient IC is an ideal solution for space-constrained applications requiring high voltage accuracy, fast transient response, and low dropout voltage.
Key Features
- Output Current: Capable of delivering up to 200mA of continuous output current.
- Low Dropout: Offers a very low dropout voltage, thereby enhancing power efficiency and enabling operation close to the input supply voltage.
- High Accuracy: Provides tight output voltage accuracy, ensuring reliable performance for sensitive electronic circuits.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, thus ensuring long-term reliability.
- Wide Input Voltage Range: Operates over a broad input voltage range, making it versatile for various applications.
- Low Quiescent Current: Exhibits extremely low quiescent current, which is beneficial for battery-powered devices to extend battery life.
Applications
- Portable and Battery-Powered Devices
- Wireless and RF Systems
- Microprocessor and Microcontroller Power Supplies
- Point-of-Load Applications
- Consumer Electronics
Product Specifications
- Part Number: MAX15026BETD
- Package: 14-TDFN-EP (5x6)
- Output Voltage: Adjustable with external resistors
- Operating Temperature Range: -40°C to +125°C
The MAX15026BETD from Maxim Integrated stands out as a reliable and efficient power management solution, offering the precision and durability required for the most demanding electronic systems. With its robust feature set and compact form factor, it is well-suited for a wide range of applications where performance and space economy are crucial.