EN
  • EN
  • DE

APM9935KC-TRG

Part No APM9935KC-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817676-APM9935KC-TRG
Ultra Librarian 3D Model Ultra Librarian APM9935KC-TRG CAD Model

Description

The APM9935KC-TRG is a complementary N-Channel and P-Channel enhancement mode MOSFET designed and manufactured by Anpec Electronics. This device is designed for power management and load switching applications where efficiency and space are critical. Its key features include low on-resistance and fast switching speed, making it suitable for DC-DC converters and battery management systems.

Applications:

  • Power Management
  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Portable Devices

Features:

  • N-Channel and P-Channel MOSFET
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Logic-Level Gate Drive: Simplifies interfacing with logic circuits.
  • Surface Mount Package: SOP-8 package allows for efficient board assembly.
  • RoHS Compliant

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Simplified Design: Logic-level gate drive simplifies the design of driving circuits.
  • Compact Solution: The surface mount package saves valuable board space, allowing for smaller designs.
  • Improved Thermal Performance: Efficient heat dissipation enhances overall reliability and stability.
  • Fast and Reliable Switching: Enables fast and dependable switching in power circuits.

Technical Specifications:

  • N-Channel:
  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 6.2A
  • On-Resistance (RDS(on)): 23 mΩ (VGS = 10V)
  • P-Channel:
  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -4.9A
  • On-Resistance (RDS(on)): 45 mΩ (VGS = -10V)
  • Package: SOP-8

The APM9935KC-TRG provides a combination of N-channel and P-channel MOSFETs in a single package making it ideal for synchronous rectification and other power management applications. Its low on-resistance, fast switching speed, and logic-level gate drive make it a great choice for compact and efficient designs.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2576 $57.9600
550+ $0.2114 $116.2700
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,510+ $0.1917 $289.4670
2,015+ $0.1721 $346.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess