EN
  • EN
  • DE

APW1173KAC-TRG

Part No APW1173KAC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 224279-APW1173KAC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW1173KAC-TRG CAD Model

Description

Overview of APW1173KAC-TRG

The APW1173KAC-TRG offers advanced regulation with superior efficiency, designed for state-of-the-art electronic systems. Its robust capabilities cater to a wide array of high-tech applications.

  • Wearable technology: Powers smartwatches and fitness trackers efficiently.
  • IoT devices: Provides reliable power for Internet of Things gadgets.
  • Data centers: Supports stable operations in data storage and processing units.

Features and Benefits

  • High efficiency regulation: Optimizes performance with minimal energy loss.
  • Compact and lightweight: Easily integrates into space-constrained devices.
  • Overcurrent protection: Enhances safety by preventing electrical overloads.

Additional details: The APW1173KAC-TRG is designed to deliver unparalleled efficiency in power-sensitive applications. Its superior regulatory capabilities are essential for modern technology that demands both precision and reliability.

You May Also Be Interested in

AMIS
Need more? Email Us
Samsung
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Intersil
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $4.2781

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess