EN
  • EN
  • DE

MKE02Z64VLD4

Part No MKE02Z64VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE02
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Manufacturer Homepage www.nxp.com
Win Source Part Number 754902-MKE02Z64VLD4
Popularity Medium
Supply and Demand Status Balance
Family Name MKE02Z64
Introduction Date February 16, 2014
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKE02Z64VLD4 CAD Model

Description

Introducing the NXP MKE02Z64VLD4 Microcontroller

The NXP MKE02Z64VLD4 is a cutting-edge microcontroller designed to cater to the needs of modern embedded systems. This powerful MCU is part of the Kinetis E series, which is renowned for its robustness and energy efficiency, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features:

  • Core: The MKE02Z64VLD4 is built around the ARM Cortex-M0+ core, which operates at up to 40 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: With 64KB of flash memory and 4KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in complex tasks.
  • Input/Output: It comes with a variety of I/O options, including multiple GPIO pins, analog-to-digital converters (ADCs), and timers, providing versatility in interfacing with external peripherals and sensors.
  • Connectivity: This MCU supports a range of communication interfaces such as I2C, SPI, and UART, enabling easy integration with other devices and systems.
  • Power Management: The MKE02Z64VLD4 excels in power management with multiple power-saving modes, which are essential for battery-operated or energy-sensitive applications.
  • Packages: Available in a variety of packages, it allows designers to choose the optimal form factor for their specific design requirements.

Applications:

The versatility of the NXP MKE02Z64VLD4 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Battery-powered devices

Reliability and Security:

Security and reliability are paramount in today's devices, and the MKE02Z64VLD4 addresses these concerns with features such as watchdog timers and clock monitoring to ensure system integrity. Additionally, it offers flash block protection and secure boot options to protect intellectual property and prevent unauthorized firmware modifications.

In conclusion, the NXP MKE02Z64VLD4 microcontroller is a robust, versatile, and power-efficient solution that meets the demands of various high-performance embedded system applications. Its integration of advanced features in a compact package makes it a smart choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9097 $52.3746
42+ $2.3875 $100.2750
65+ $2.3129 $150.3385
90+ $2.2383 $201.4470
116+ $2.1637 $250.9892
155+ $1.9398 $300.6690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess