EN
  • EN
  • DE

MC74HC164AFL1

Part No MC74HC164AFL1
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8 BIT SERIAL INPUT/PARALLEL-OUTP / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74HC164
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883670-MC74HC164AFL1
Ultra Librarian 3D Model Ultra Librarian MC74HC164AFL1 CAD Model

Description

Product Overview: MC74HC164AFL1 from ON Semiconductor

The MC74HC164AFL1 is a high-speed, integrated circuit from ON Semiconductor designed for digital applications. This 8-bit serial-input/parallel-output shift register is a member of the high-performance HC series and is fabricated with silicon gate CMOS technology. It offers a blend of high density, low power consumption, and speed that is characteristic of CMOS integrated circuits, making it a versatile choice for a wide range of digital applications.

This shift register has two serial data inputs (A and B), which allow it to operate in either a single-input mode or in a parallel-input mode when both inputs are used together. The eight parallel outputs (Q0 to Q7) provide the shifted data. The device features a common clock input (CP) and an asynchronous master reset input (MR) that clears the register, setting all outputs to a low level when applied with a high signal.

The MC74HC164AFL1 operates over a broad voltage range from 2V to 6V and offers significant advantages in power efficiency. The low power consumption is especially beneficial in battery-powered devices, where extending operational life is crucial. Additionally, the device's high noise immunity and low power dissipation make it a reliable choice for noisy or power-sensitive environments.

With its fast propagation delays and high current drive capability, the MC74HC164AFL1 can drive up to 10 LS-TTL loads, which makes it highly compatible with existing TTL logic, thereby simplifying the integration into mixed-technology systems. The device is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive applications.

ON Semiconductor's commitment to quality ensures that the MC74HC164AFL1 meets the stringent requirements needed for use in critical systems. It is typically packaged in a lead-free, 16-pin SOIC package, which is designed for optimal space-saving on printed circuit boards. Whether used in microprocessor expansion, digital signal processing, or general-purpose logic applications, this shift register provides a reliable solution for data manipulation and signal processing tasks.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6609 $58.1315
85+ $1.3629 $115.8465
135+ $1.3202 $178.2270
185+ $1.2774 $236.3190
235+ $1.2347 $290.1545
315+ $1.1076 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess