EN
  • EN
  • DE

IRS2104

Part No IRS2104
Manufacturer International Rectifier
Description HALF-BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188742-IRS2104
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRS2104 CAD Model

Description

The IRS2104 is a high-side and low-side driver IC designed for driving MOSFETs and IGBTs in half-bridge configurations. Manufactured by International Rectifier (now Infineon Technologies), this driver IC is commonly used in motor control, power supplies, and other applications requiring efficient switching of power devices. Its robust design and integrated features make it a reliable choice for various power electronics applications.

Applications

  • Motor Control: Drives MOSFETs in motor control circuits for appliances, power tools, and industrial equipment.
  • Power Supplies: Used in half-bridge and full-bridge power supplies for computers, servers, and other electronic devices.
  • Inverters: Drives the switches in DC-AC inverters for solar power, UPS systems, and other applications.
  • Lighting Ballasts: Controls the MOSFETs in electronic ballasts for fluorescent and LED lighting.
  • Welding Machines: Drives the switches in welding machines for efficient power conversion.

Features

  • Floating Channel Designed for Bootstrap Operation: Simplifies the gate drive circuitry and reduces component count.
  • Matched Propagation Delay for Both Channels: Ensures symmetrical switching and minimizes dead-time losses.
  • Under-Voltage Lockout (UVLO) for Both Channels: Protects the MOSFETs and IGBTs from damage due to low gate voltage.
  • Logic Input Compatible: Accepts logic-level signals for easy interfacing with microcontrollers and other control circuits.
  • High-Side and Low-Side Driver: Drives both the high-side and low-side switches in a half-bridge configuration.

Benefits

  • Simplified Circuit Design: Reduces the complexity of gate drive circuits, saving space and cost.
  • Improved Efficiency: Minimizes switching losses and improves overall system efficiency.
  • Enhanced Reliability: Protects the MOSFETs and IGBTs from damage, ensuring reliable operation.
  • Easy Integration: Compatible with a wide range of control circuits and power devices.
  • Versatile Applications: Suitable for a wide range of power electronics applications.

Technical Specifications

The IRS2104 typically operates with a supply voltage range of 10V to 20V. The output current capability is designed to drive a wide range of MOSFETs and IGBTs. The propagation delay is matched to minimize dead-time losses. The UVLO threshold is set to protect the power devices from undervoltage conditions. The input impedance is designed to be compatible with logic-level signals. The IC is available in a variety of packages, including DIP and SOIC, to suit different mounting requirements. The operating temperature range is typically specified for industrial applications, ensuring reliable operation in harsh environments.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess