EN
  • EN
  • DE

SN74CB3T3245DWR

Part No SN74CB3T3245DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CB
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74CB3T3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74CB3T3245DWRG4-NDR, -SN74CB3T3245DWRE4-NDR, 296-18214-2, 296-18214-1, -SN74CB3T3245DWRG4, SN74CB3T3245DWRE4-ND, -296-18214-1-ND, SN74CB3T3245DWRE4, 296-18214-6, -SN74CB3T3245DWRE4, -296-18214-1, -SN74CB3T3245DWR-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896538-SN74CB3T3245DWR
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245DWR CAD Model

Description

SN74CB3T3245DWR: A Texas Instruments 8-Bit FET Bus Switch

The SN74CB3T3245DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the SN74 family and is characterized by its 8-bit FET bus switch functionality, which makes it an essential component for applications requiring efficient data flow and signal switching.

Key Features:

  • Bus Switch Type: The SN74CB3T3245DWR is a bus switch that uses FET (Field-Effect Transistor) technology to provide high-speed switching with low on-state resistance.
  • Wide Voltage Range: It operates over a 2.3 V to 3.6 V VCC range, ensuring compatibility with a variety of logic levels and providing design flexibility for mixed-voltage system environments.
  • 8-Bit Bidirectional Switch: This device features an 8-bit wide bus switch that can be used in either direction, making it versatile for bidirectional data paths and bus management tasks.
  • Low Power Consumption: Designed with power conservation in mind, the SN74CB3T3245DWR offers a low quiescent power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Bandwidth: The switch provides high bandwidth (up to 250 MHz) for data transmission, ensuring minimal signal delay and high data throughput.
  • Package Type: The device comes in a wide-body SOIC (DWR) package, which is surface-mountable and suitable for automated assembly processes.

Applications:

The versatility of the SN74CB3T3245DWR makes it suitable for a wide range of applications, including:

  • Server and networking infrastructure
  • Memory routing and data multiplexing
  • Signal gating
  • Hot-swapping and hot-docking operations
  • Interface bridging for different logic levels

Quality and Reliability:

As with all Texas Instruments products, the SN74CB3T3245DWR is designed to meet the highest quality and reliability standards. TI's commitment to excellence ensures that this bus switch will perform reliably in the most demanding environments and applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets. The SN74CB3T3245DWR is a testament to TI's innovation in providing advanced solutions for digital signal switching and management.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5137 $52.7055
35+ $2.8830 $100.9050
54+ $2.7929 $150.8166
74+ $2.7028 $200.0072
96+ $2.6127 $250.8192
129+ $2.3425 $302.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,657 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess