EN
  • EN
  • DE

MAX1523EUT+T

Part No MAX1523EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 5.5 V
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1066263-MAX1523EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1523EUT+T CAD Model

Description

The MAX1523EUT+T from Maxim Integrated is a compact, high-efficiency, step-up DC-DC converter designed for applications requiring voltage conversion from lower to higher levels. This advanced power management integrated circuit (IC) is ideal for portable devices that run on battery power, as it helps extend battery life by offering a high conversion efficiency and ultra-low quiescent current.

Key Features

  • Adjustable Output Voltage: The device allows for a flexible output voltage adjustment, accommodating various applications and ensuring compatibility with different voltage requirements.
  • High Efficiency: With its high-efficiency conversion, the MAX1523EUT+T minimizes power loss, making it suitable for power-sensitive devices.
  • Low Quiescent Current: The low quiescent current feature ensures minimal power consumption when the device is in standby mode, preserving battery life.
  • Small Package: Housed in a tiny 6-pin SOT23 package, the MAX1523EUT+T is optimized for space-constrained applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it versatile for various input power sources.

Applications

The MAX1523EUT+T is particularly well-suited for portable electronic devices where size and battery life are critical. It can be used in:

  • Mobile phones and PDAs
  • Portable media players
  • Handheld medical devices
  • Wireless peripherals
  • Portable instrumentation

Technical Specifications

With an input voltage range of 2.5V to 5.5V, the MAX1523EUT+T is capable of delivering an adjustable output voltage up to 28V. Its switching frequency is set at a high 1.2MHz, allowing the use of small, low-cost capacitors and inductors, further enabling the miniaturization of the overall power supply design.

The device integrates multiple features for protection and stability, including over-temperature protection, overvoltage protection, and under-voltage lockout, ensuring reliable operation under various conditions. Moreover, the MAX1523EUT+T is lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

With its robust performance and compact footprint, the MAX1523EUT+T is an excellent choice for designers looking to optimize their power management solutions in portable and space-limited applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3965 $50.3265
51+ $1.9664 $100.2864
79+ $1.9050 $150.4950
109+ $1.8435 $200.9415
141+ $1.7821 $251.2761
188+ $1.5977 $300.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess