EN
  • EN
  • DE

APW7064KAE-TRL

Part No APW7064KAE-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817722-APW7064KAE-TRL
Ultra Librarian 3D Model Ultra Librarian APW7064KAE-TRL CAD Model

Description

The APW7064KAE-TRL is a synchronous rectified buck converter controller from Anpec Electronics. It is designed for high-efficiency, step-down DC-DC conversion applications.

Applications

  • Notebook computers
  • Desktop computers
  • Graphics cards
  • Networking equipment
  • Power supplies

Features

  • Synchronous rectified buck converter
  • Wide input voltage range
  • Adjustable output voltage
  • High efficiency
  • Overcurrent protection (OCP)
  • Short-circuit protection (SCP)
  • Overtemperature protection (OTP)
  • Enable/disable control

Benefits

  • High efficiency power conversion lowers power consumption and heat dissipation.
  • Provides stable and regulated output voltage for sensitive electronic components.
  • Robust protection features ensure system reliability.
  • Adjustable output voltage allows for flexibility in design.
  • Simplified design with integrated functions reduces component count.

Additional Details

The APW7064KAE-TRL operates over a wide input voltage range, typically from 4.5V to 25V, and provides an adjustable output voltage. The synchronous rectification reduces power losses and improves efficiency. The controller incorporates overcurrent protection (OCP), short-circuit protection (SCP), and overtemperature protection (OTP) to safeguard the system against faults. The enable/disable control allows for easy power management. It typically operates at a switching frequency between 200kHz and 600kHz. The APW7064KAE-TRL is available in a small surface-mount package. The operating temperature range is typically -40°C to +85°C.

This buck converter controller is well-suited for applications requiring high efficiency, stable output voltage, and robust protection features. Its characteristics make it ideal for powering various electronic devices in notebook computers, desktop computers, and other power-sensitive applications.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess