EN
  • EN
  • DE

DM01V

Part No DM01V
Manufacturer Apem Inc.
Catalog OEM Parts (C - E)
Description DIP Switch, 1W, Raised Act
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 25 mA
Contact Material Gold
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Positions 1
RoHS Compliant
Win Source Part Number 1055605-DM01V
Categories OEM Parts(C-E)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM01V CAD Model

Description

The DM01V is a high-quality switch manufactured by Apem Inc., a leading provider of human machine interface solutions. This switch is designed for demanding applications, offering reliable performance and a long lifespan. It is part of Apem's comprehensive range of switches and is well-suited for various industrial and commercial environments.

Applications

  • Industrial control panels
  • Medical equipment
  • Transportation systems
  • Military applications
  • Agricultural machinery

Features

  • Robust construction for harsh environments
  • Momentary or maintained action options
  • Various actuator styles available
  • Multiple termination options
  • Sealed options for protection against dust and water

Benefits

  • Enhanced reliability and reduced downtime
  • Improved operator control and safety
  • Easy integration into existing systems
  • Long service life, minimizing replacement costs
  • Versatile design to meet specific application requirements

Additional Details

The DM01V switch is typically constructed with high-grade materials to withstand demanding operating conditions. It is often available with different contact configurations (e.g., SPST, SPDT, DPST, DPDT) to accommodate a wide range of circuit designs. The actuator options often include levers, pushbuttons, and rocker styles. Apem provides detailed specifications on its website, including electrical ratings, mechanical life, and operating temperature range. Proper selection of the DM01V, based on the specific application requirements, will ensure optimal performance and reliability. The product's design prioritizes ease of use and integration, allowing for straightforward installation and operation. Its rugged construction ensures long-term durability, even in harsh industrial environments. Apem's commitment to quality and innovation makes the DM01V a dependable choice for critical applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess