EN
  • EN
  • DE

S1210-223K

Part No S1210-223K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 22UH 232MA 3 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr API Delevan Inc.
Series S1210
Package Tape & Reel
Product Status Active
Material - Core Ferrite
Inductance 22 µH
Tolerance ±10%
Current Rating (Amps) 232 mA
Shielding Shielded
DC Resistance (DCR) 3Ohm Max
Q @ Freq 40 @ 2.5MHz
Frequency - Self Resonant 19MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 2.5 MHz
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Size / Dimension 0.128" L x 0.095" W (3.25mm x 2.42mm)
Height - Seated (Max) 0.101" (2.57mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 662236-S1210-223K
Ultra Librarian 3D Model Ultra Librarian S1210-223K CAD Model

Description

The 662236-S1210-223K is a fixed inductor from the S1210 series.

  • Type: Shielded inductor
  • Size: 0.128" L x 0.095" W (3.25mm x 2.42mm)
  • Inductance: 22μH
  • Tolerance: ±10%
  • Core Material: Ferrite
  • Q Value: 40 @ 2.5MHz
  • Self-Resonant Frequency: 19MHz
  • Packaging: Tape & reel
  • Standard Package: 500 pieces
  • Mounting: Surface mount
  • Package/Case Size: 1210 (3225 Metric)
  • DC Resistance: 3Ω max
  • REACH: Not affected
  • ECCN: EAR99
  • MSL Level: 1, indicating unlimited lifetime
  • Current Rating: 232mA
  • California Prop 65: Not affected
  • HTSUS Code: 8504.50.8000

You May Also Be Interested in

Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Bourns Inc.
Need more? Email Us
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Toko America Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Others
Lowest to $8.8288
Sanken
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess