EN
  • EN
  • DE

SMB2.5-1

Part No SMB2.5-1
Manufacturer API Delevan Inc.
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 385 OHM 2SMD 1LN / Ferrite Beads Chip 385Ohm 100MHz 9.5A 0.005Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer API Delevan Inc.
Series SMB2.5
Packaging Reel package
Number of Lines 1
Impedance @ Frequency 385 Ohm @ 100MHz
Current Rating (Maximum) 9.5A
DC Resistance (DCR) (Maximum) 5 mOhm
Operating Temperature Range -40°C ~ 125°C
Package 2-SMD, J-Lead
Mounting SMD
Height (Maximum) 0.200" (5.08mm)
Dimension 0.460" L x 0.283" W (11.68mm x 7.20mm)
Win Source Part Number 794631-SMB2.5-1
Popularity Medium
Supply and Demand Status Limited
Family Name SMB2.5
Introduction Date February 09, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SMB2.5-1 CAD Model

Description

API Delevan Inc. 794631-SMB2.5-1 is an SMD filter with a package size of 2-SMD, J-Lead.

  • Number of Lines: 1
  • Impedance: 385 Ohm @ 100MHz
  • Temperature Range: -40°C to 125°C
  • Maximum Current Rating: 9.5A
  • DC Resistance: 5 mOhm
  • Dimension: 0.460" L x 0.283" W (11.68mm x 7.20mm)
  • Height: 0.200" (5.08mm)
  • ECCN: EAR99
  • REACH Unaffected: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 480 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 47 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 50 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7364 $60.7740
85+ $1.4247 $121.0995
130+ $1.3802 $179.4260
175+ $1.3356 $233.7300
225+ $1.2912 $290.5200
300+ $1.1575 $347.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess