EN
  • EN
  • DE

SPD73-104M

Part No SPD73-104M
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 100UH 541MA 790MOHM SM / 100 µH Shielded Drum Core, Wirewound Inductor 541 mA 790mOhm Max Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr API Delevan Inc.
Series SPD73
Package Tape & Reel (TR)
Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 µH
Tolerance ±20%
Current Rating (Amps) 541 mA
Current - Saturation (Isat) 541mA
Shielding Shielded
DC Resistance (DCR) 790mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Max) 0.154" (3.90mm)
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names SPD73-104M TR 1000
Standard Package 1,000
Win Source Part Number 1190935-SPD73-104M
Ultra Librarian 3D Model Ultra Librarian SPD73-104M CAD Model

Description

The API Delevan Inc. SPD73 series fixed inductor is a drum core, wirewound type that has a shielding feature.

  • Manufacturer: API Delevan Inc.
  • Series: SPD73
  • Core Type: Drum Core
  • Construction: Wirewound
  • Shielding: Yes
  • Inductance: 100 µH
  • Tolerance: ±20%
  • Package: Tape & Reel (TR)
  • Mounting: SMD/SMT
  • RoHS Compliant: No
  • DC Resistance (DCR): 790mOhm max
  • Current Rating: 541mA
  • Inductance Frequency: 1 kHz
  • Status: Obsolete
  • Standard Package: 1,000

You May Also Be Interested in

Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Need more? Email Us
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Bourns Inc.
Lowest to $0.3444
Others
Lowest to $1.2878
Others
Need more? Email Us
Sanken
Need more? Email Us
Delta Electronics
Lowest to $2.1691
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess