EN
  • EN
  • DE

1231/31

Part No 1231/31
Manufacturer APM Hexseal
Catalog Accessories - Boots, Seals
Description PUSHBUTTON FULL BOOT GRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pushbutton, Full Boot
For Use With/Related Products Multiple Series
Mounting Feature Front of Panel
Thread Size 1/4-40 NS-2B
Size / Dimension 0.531" (13.49mm) Height
Actuator Diameter 0.125" (3.18mm)
Color Gray
Material Silicone Rubber
Temperature Range - Operating -70°C ~ 204°C
Ingress Protection IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562727-1231/31
Ultra Librarian 3D Model Ultra Librarian 1231/31 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
O-RING 12.10MM ID
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Lowest to $4.2694
APM Hexseal
TOGGLE HALF BOOT GRAY
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT RED
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
TE Connectivity
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess