EN
  • EN
  • DE
  • IT

12-8355-310C

Part No 12-8355-310C
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 12POS GOLD / 12 (2 x 6) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Mfr Aries Electronics
Series 8
Package Bulk
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 12 (2 x 6)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Closed Frame, Elevated
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 10.0µin (0.25µm)
Contact Material - Post Brass
Housing Material Polyamide (PA46) , Nylon 4/6, Glass Filled
Temperature Range - Operating -55°C ~ 105°C
Termination Post Length 0.140" (3.56mm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3 A
Base Product Number 12-8355
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337616-12-8355-310C
Ultra Librarian 3D Model Ultra Librarian 12-8355-310C CAD Model

Description

The Aries Electronics 12-8355-310C is a socket for ICs and transistors that features a closed frame and elevated design.

  • Type: DIP with 0.3" (7.62mm) Row Spacing
  • Series: 8
  • Termination: Solder
  • Package: Bulk
  • Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 1
  • Number of Positions or Pins (Grid): 12 (2 x 6)
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Gold (30.0µin (0.76µm))
  • Contact Material-Mating: Beryllium Copper
  • Pitch-Post: 0.100" (2.54mm)
  • Contact Finish-Post: Gold (10.0µin (0.25µm))
  • Contact Material-Post: Brass
  • Termination Post Length: 0.140" (3.56mm)
  • Temperature Range: -55°C to 105°C
  • ECCN: EAR99
  • Current Rating (Amps): 3 A
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Omron
CONNECTORS - CONNECTOR
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us
Adam Technologies, Inc.
PLCC 32P THROUGH HOLE / 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Lowest to $0.7529
TE Connectivity
CONN IC DIP SOCKET 20POS TIN / 20 (2 x 10) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Lowest to $0.9766
Keystone Electronics
CONN TRANSIST TO-3 3POS TIN
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 18POS TIN / 18 (2 x 9) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Adam Technologies, Inc.
PLCC SOCKET 32P SMT
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess