EN
  • EN
  • DE

LCQT-MSOP10

Part No LCQT-MSOP10
Manufacturer Aries Electronics
Catalog Unclassified
Description SOCKET ADAPTER MSOP TO 10DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Adapter, Breakout Boards
Mfr Aries Electronics
Series Correct-A-Chip®
Package Bulk
Proto Board Type SMD to DIP
Package Accepted MSOP
Number of Positions 10
Pitch 0.020" (0.50mm)
Board Thickness 0.062" (1.57mm) 1/16"
Material FR4 Epoxy Glass
Size / Dimension 0.600" L x 0.500" W (15.24mm x 12.70mm)
Base Product Number LCQT-MS
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341693-LCQT-MSOP10
Ultra Librarian 3D Model Ultra Librarian LCQT-MSOP10 CAD Model

Description

The LCQT-MSOP10 is an adapter/breakout board from Aries Electronics, part of the Correct-A-Chip® series.

  • Series: Correct-A-Chip®
  • Type: Prototype Board
  • Positions: 10
  • Pitch: 0.020" (0.50mm)
  • Material: FR4 Epoxy Glass
  • Thickness: 0.062" (1.57mm)
  • Package: Bulk
  • Size: 0.600" L x 0.500" W (15.24mm x 12.70mm)
  • Application: SMD to DIP
  • Operating Temperature: -55°C to 125°C
  • RoHS: Non-Compliant

You May Also Be Interested in

Others
Lowest to $9.7932
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Others
Need more? Email Us
Others
Lowest to $0.4424
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess