EN
  • EN
  • DE

PL2303TA

Part No PL2303TA
Manufacturer ARM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ARM
Win Source Part Number 277175-PL2303TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL2303TA CAD Model

Description

The PL2303TA is a USB to Serial Bridge controller that provides a convenient solution for connecting devices with serial interfaces to computers or embedded systems with USB ports. It allows for communication between legacy devices with RS232 ports and modern systems, offering reliable and efficient data transfer.

Applications

  • Connecting legacy serial devices such as modems, printers, and barcode scanners to computers with USB ports.
  • USB to UART converter for embedded system development and debugging, facilitating serial communication with microcontrollers.
  • Data transfer between devices using serial communication protocols.
  • Use in various industrial control and automation applications, enabling serial communication between devices.
  • Integration into point-of-sale (POS) systems, GPS navigation devices, and set-top boxes, providing serial communication capabilities.

Features

  • Compliant with USB Specification v1.1 and v2.0, ensuring compatibility with a wide range of USB ports and devices.
  • Integrated on-chip USB transceiver, simplifying the connection process and reducing external component requirements.
  • Supports RS232 serial interface with programmable baud rates, allowing for flexible communication speeds and configurations.
  • Built-in EEPROM for storing configuration data, enabling customization and adaptation to specific application requirements.
  • Supports remote wake-up and power management features, optimizing energy consumption and extending battery life in portable devices.
  • Available in various package options, such as QFN and SSOP, providing flexibility for different integration needs and PCB layouts.
  • Lead-Free (RoHS compliant) package, adhering to environmental regulations and reducing the environmental impact of electronic products.

Benefits

  • Offers a simple and cost-effective solution for USB to serial conversion, saving on hardware costs and development time.
  • Provides easy integration into existing systems, minimizing design efforts and accelerating time-to-market.
  • Ensures wide compatibility with various operating systems, including Windows, macOS, and Linux, facilitating seamless operation across different platforms.
  • Delivers a reliable and stable serial communication link, crucial for applications requiring accurate and consistent data transfer.
  • Reduces the need for legacy serial ports on modern computers, streamlining connections and improving device compatibility.
  • Complies with environmental standards, minimizing the environmental footprint and ensuring compliance with regulations.

Additional Details

The PL2303TA typically requires driver installation on the host computer to properly manage communication between the USB device and the serial port. It supports standard RS232 handshake signals (RTS, CTS, DTR, DSR, DCD) and includes built-in flow control to ensure reliable data transfer. The serial interface is configurable for various data bits, stop bits, and parity options, providing flexibility for different serial communication needs. It generally operates at standard USB voltages (5V), but specific power consumption details can be found in the datasheet. It is commonly utilized in applications where a stable and efficient serial connection is required through USB.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7870 $57.8700
25+ $4.7484 $118.7100
38+ $4.6001 $174.8038
52+ $4.4516 $231.4832
68+ $4.3032 $292.6176
90+ $3.8581 $347.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess