EN
  • EN
  • DE

IMP1-3L0-2E0-1D0-1E0-00

Part No IMP1-3L0-2E0-1D0-1E0-00
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description MP CONFIGURABLE POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Features Enclosed AC DC Converters 4 Output 12V 5V 3.3V 5V 62.5A, 60A, 35A, 35A 85 ~ 264 VAC, 120 ~ 300 VDC Input
Manufacturer Artesyn Embedded Technologies
Series iMP® (1500W)
Package Bulk
Operating Temperature Range -40°C ~ 70°C (With Derating)
Mounting Chassis Mount
Family Name IMP1-3L0
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905278-IMP1-3L0-2E0-1D0-1E0-00
Ultra Librarian 3D Model Ultra Librarian IMP1-3L0-2E0-1D0-1E0-00 CAD Model

Description

The Artesyn Embedded Technologies iMP® (1500W) series is a high-performance enclosed AC DC converter that offers 4 output voltages of 12V, 5V, 3.3V, and 5V with a maximum current capacity of 62.5A, 60A, 35A, and 35A, respectively.

  • Output Voltages: 12V, 5V, 3.3V, and 5V
  • Maximum Current Capacity: 62.5A (12V), 60A (5V), 35A (3.3V), and 35A (5V)
  • Temperature Range: -40°C to 70°C (with derating)
  • Input Voltage: 85VAC to 264VAC and 120VDC to 300VDC
  • Mounting: Chassis mounting
  • Packaging: Bulk packaging
  • Series: IMP1-3L0
  • Application: Power supplies for external/internal (off-board) applications

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess