EN
  • EN
  • DE

LPS45

Part No LPS45
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 40W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 7 Weeks
Features Open Frame AC DC Converters Output 24V - - - 1.6A 85 ~ 264 VAC Input
Manufacturer Artesyn Embedded Technologies
Series LPS40 (40W)
Package Bulk
Operating Temperature Range 0°C ~ 70°C (With Derating)
Mounting Chassis Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6018
Other Part Number 454-1071, Q5831622A, 454-1071-NDR, -454-1071
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923737-LPS45
Ultra Librarian 3D Model Ultra Librarian LPS45 CAD Model

Description

The Artesyn Embedded Technologies LPS45 is a high popularity open frame AC DC converter with an output of 24V - 1.6A.

  • Output: 24V - 1.6A
  • Input Voltage: 85 ~ 264 VAC
  • Operating Temperature: 0°C to 70°C (with derating)
  • Type: External/Internal (Off-Board)
  • Mounting: Chassis
  • Package: Bulk
  • Quantity per Package: 80
  • Estimated Production Lead Time: 7 weeks
  • ECCN: EAR99
  • HTSUS: 8504.40.6018

You May Also Be Interested in

Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess