EN
  • EN
  • DE

AKM5355VT

Part No AKM5355VT
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816951-AKM5355VT
Ultra Librarian 3D Model Ultra Librarian AKM5355VT CAD Model

Description

The AKM5355VT is a high-performance 24-bit stereo ADC (Analog-to-Digital Converter) manufactured by Asahi Kasei Microdevices (AKM). It's designed for high-fidelity audio applications requiring accurate and low-noise conversion of analog audio signals to digital data.

Applications:

  • Audio interfaces
  • Digital mixing consoles
  • AV receivers
  • Sound cards
  • High-resolution audio recorders

Features:

  • 24-bit resolution
  • Stereo input
  • THD+N: -104dB
  • S/(N+THD): 104dB
  • Sampling frequency: 8kHz to 192kHz
  • High performance digital filter with low group delay
  • I2S/TDM interface
  • Single-ended input
  • Internal oscillator
  • Small 20-pin TSSOP package

Benefits:

  • Exceptional audio quality due to high resolution and low distortion
  • Versatile sampling rate options to suit various applications
  • Easy integration into digital audio systems via I2S/TDM interface
  • Reduced external component count due to internal oscillator
  • Compact design for space-constrained applications
  • Precise signal reproduction for professional audio equipment

Additional Details:

The AKM5355VT converts analog audio signals from left and right channels into a 24-bit digital format. It achieves a high signal-to-noise ratio and low total harmonic distortion plus noise (THD+N), ensuring accurate and clean audio reproduction. The supported sampling frequencies range from 8 kHz to 192 kHz, providing flexibility for different audio formats and applications. The digital filter has a low group delay. The digital audio data can be output via an I2S or TDM interface. The AKM5355VT operates on a supply voltage of 3.0 V to 3.6 V for analog supply and 1.7 V to 3.6 V for digital supply. The operating temperature range is -40°C to +85°C. It uses a delta-sigma architecture. It is supplied in a 20-pin TSSOP package. The part offers exceptional audio performance for professional and consumer audio applications.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess