EN
  • EN
  • DE
  • IT

ROG RYUJIN II 240 ARGB

Part No ROG RYUJIN II 240 ARGB
Manufacturer ASUS
Catalog CPU
Description Cooler ROG RYUJIN II 240 ARGB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438873-ROG RYUJIN II 240 ARGB
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian ROG RYUJIN II 240 ARGB CAD Model

Description

ASUS's ROG RYUJIN II 240 ARGB is a formidable entrant in the CPU cooling fan sector, showcasing a blend of high-performance cooling efficacy and vibrant aesthetic appeal through its Addressable RGB lighting. This model features a 240mm radiator, making it a versatile choice for cases with limited space that still require top-notch cooling efficiency. Part of the acclaimed ROG lineup, the RYUJIN II 240 ARGB signifies ASUS's dedication to providing solutions that meet the dual demands of peak performance and visual elegance. Equipped with specially engineered fans, this cooling system ensures optimal airflow and pressure to maintain cool CPU temperatures under various workload scenarios, while operating at minimal noise levels for an uninterrupted computing experience. The integrable ARGB lighting allows users to personalize their setup with a spectrum of colors and effects, fully synchronizable with ASUS Aura Sync for a seamless and cohesive PC build aesthetic. For those prioritizing a compact yet powerful cooling solution with the added flair of customizable RGB lighting, the ROG RYUJIN II 240 ARGB stands as an exemplary choice.

You May Also Be Interested in

Intel
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
Intel E5-2699V3 2.30GHz 18C 48M 145W Cache 2133MHz 145W
Need more? Email Us
Intel
Intel E5-2643 3.3GHz 4C 10M 130W
Need more? Email Us
Intel
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Intel
INTEL Platinum 8260Y (2.4GHz - 24C) CPU
Need more? Email Us
Intel
INTEL Gold 5215 (2.5GHz - 10C) CPU
Need more? Email Us
Intel
Intel Xeon X3440
Need more? Email Us
Intel
Intel SILVER 4214R 2.40GHz 12C 16.5M 100W
Need more? Email Us
Intel
Intel Platinum 8352Y (2.2GHz - 32C) CPU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess