EN
  • EN
  • DE
  • IT

89C51RB2-IM

Part No 89C51RB2-IM
Manufacturer Atmel
Catalog Hard To Find
Description Microcontroller with 16K/32K Bytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1134094-89C51RB2-IM
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 89C51RB2-IM CAD Model

Description

The Atmel 89C51RB2-IM is a high-performance microcontroller belonging to the MCS-51 family. It integrates a powerful 8-bit CPU with on-chip Flash memory, RAM, and a variety of peripherals, making it suitable for a wide range of embedded control applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and audio/video equipment.
  • Automotive Electronics: Employed in dashboard controls, engine management systems, and anti-lock braking systems (ABS).
  • Instrumentation: Utilized in data acquisition systems, digital meters, and laboratory equipment.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance devices.

Features

  • 8051 Core: Industry-standard architecture for reliable performance.
  • 32KB Flash Memory: Allows for in-system programming and reprogramming.
  • 512 Bytes RAM: Provides ample space for data storage and manipulation.
  • 32 Programmable I/O Lines: Offer flexibility for interfacing with external devices.
  • Three 16-bit Timer/Counters: Facilitate precise timing and counting operations.
  • UART (Universal Asynchronous Receiver/Transmitter): Enables serial communication with other devices.
  • SPI (Serial Peripheral Interface): Supports high-speed serial communication.
  • Watchdog Timer: Enhances system reliability by preventing code lockups.
  • Power-Down Modes: Minimize power consumption in battery-powered applications.

Benefits

  • High Performance: Delivers efficient processing power for demanding applications.
  • Flexibility: Adaptable to a wide range of control requirements.
  • Cost-Effective: Provides a balance of features and affordability.
  • Easy to Program: Supported by a variety of development tools and resources.
  • Reliable: Proven architecture ensures stable operation.

Additional Details

The 89C51RB2-IM operates at a clock frequency up to 33 MHz. It supports various interrupt sources, allowing for responsive handling of external events. The device is available in a variety of package options, including PDIP, PLCC, and QFP. The operating voltage range is typically 4.5V to 5.5V.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1065 $66.6390
13+ $9.1130 $118.4690
20+ $8.8288 $176.5760
28+ $8.5435 $239.2180
35+ $8.2583 $289.0405
47+ $7.4047 $348.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess