EN
  • EN
  • DE
  • IT

TPS65022RHARG4

Part No TPS65022RHARG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1272967-TPS65022RHARG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65022
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65022RHARG4 CAD Model

Description

Product Overview: TPS65022RHARG4

The TPS65022RHARG4 is a highly integrated power management IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management unit is specifically tailored for portable and handheld applications, offering a compact and efficient solution for power supply requirements.

Key Features

  • Multiple Voltage Rails: The TPS65022RHARG4 includes six power supply rails, which are highly programmable to meet the needs of various subsystems within an electronic device.
  • High-Efficiency: This product integrates three step-down converters for the core voltage, memory, and system power. The high-efficiency design ensures extended battery life for portable devices.
  • Flexible Power Sequencing: The device allows for flexible power sequencing, which is crucial for systems that require specific power-up and power-down sequences to function correctly.
  • Low Power Consumption: With a low quiescent current, the TPS65022RHARG4 minimizes power consumption during standby, contributing to the overall energy efficiency of the system.
  • Dual-Input Power Path: The integrated power path allows the system to be powered from a USB port or an AC adapter, providing versatility in power sourcing.
  • Over-temperature and Over-voltage Protection: Built-in protection mechanisms safeguard the device and the system against conditions that could potentially cause damage.

Applications

The TPS65022RHARG4 is ideally suited for a variety of applications, particularly in the portable electronics market. It is an excellent choice for powering complex systems such as smartphones, tablets, and other handheld devices where efficient power management is crucial.

Package and Availability

The device comes in a compact 40-pin QFN package (RHA), which is designed to occupy minimal space on a PCB. The TPS65022RHARG4 is available for order and can be sourced directly from Texas Instruments or through their authorized distributors.

Overall, the TPS65022RHARG4 stands out as a robust power management solution that combines efficiency, flexibility, and protection to meet the stringent requirements of modern portable electronics.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5585 $58.2340
9+ $11.9454 $107.5086
13+ $11.5721 $150.4373
18+ $11.1988 $201.5784
24+ $10.8256 $259.8144
31+ $9.7057 $300.8767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess