The PBSS304PX/DG is a cutting-edge bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the electronics industry. This high-performance transistor is designed to cater to a broad range of applications, offering an optimal blend of power handling, efficiency, and speed. It is an essential component for designers and engineers looking to improve their electronic circuits with reliable and robust semiconductor technology.
Key Features
- Low V<sub>CEsat: The device features a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
- High Collector Current: With a high collector current capability, the PBSS304PX/DG can handle significant power levels, making it suitable for high-power circuits.
- High-Speed Switching: The transistor is engineered for high-speed switching, providing fast response times for precision applications.
- Small Footprint: The compact package design (SOT89) allows for space-saving on PCBs, which is crucial in modern electronic devices where space is at a premium.
- High Reliability: NXP's commitment to quality ensures that the PBSS304PX/DG offers excellent reliability, withstanding the rigorous demands of industrial and commercial environments.
Applications
The PBSS304PX/DG is versatile and can be used in various applications, including:
- DC-DC converters
- Power management circuits
- Motor control systems
- LED lighting solutions
- Charging circuits for battery-powered devices
- Switching regulators
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
20 V
Collector Current (I<sub>C)
4 A
Power Dissipation (P<sub>D)
1.25 W
Package Type
SOT89
With its robust performance and flexibility, the PBSS304PX/DG from NXP is an ideal choice for engineers looking to enhance the efficiency and reliability of their electronic designs.