EN
  • EN
  • DE
  • IT

TPS79285DDCR

Part No TPS79285DDCR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708111-TPS79285DDCR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79285DDCR CAD Model

Description

Product Overview: TPS79285DDCR by Texas Instruments

The TPS79285DDCR is a high-quality, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features

  • High Accuracy: The TPS79285DDCR offers an impressive output voltage accuracy, ensuring that your devices operate within their optimal voltage ranges.
  • Low Dropout: With its low dropout capability, this regulator maintains a consistent output even when the supply voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • Adjustable Output: It provides a versatile solution with an adjustable output voltage feature, allowing for customization to meet specific circuit requirements.
  • Low Quiescent Current: The device is designed for power-sensitive applications, with a low quiescent current that reduces standby power consumption and extends battery life.
  • Thermal Protection: The TPS79285DDCR includes thermal shutdown protection, which prevents damage to the device and the system during over-temperature conditions.
  • Fast Transient Response: This regulator is capable of a fast transient response, which is essential for maintaining voltage stability during rapid changes in load.
  • Small Form Factor: The device comes in a compact SON-6 (2x2) package, which is ideal for space-constrained applications.

Applications

The TPS79285DDCR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for DSPs and microcontrollers
  • Medical equipment
  • Automotive infotainment and telematics

Conclusion

With its high accuracy, low dropout, and a range of protective features, the TPS79285DDCR from Texas Instruments stands out as a reliable and efficient solution for maintaining stable voltages in critical electronic systems. Its adjustable output and low quiescent current make it a flexible option for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $0.4752
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $0.3865
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $5.9452

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess