EN
  • EN
  • DE

AT24CS33N-10SI-2.7

Part No AT24CS33N-10SI-2.7
Manufacturer Atmel
Catalog EEPROM
Description EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957624-AT24CS33N-10SI-2.7
Series *
Ultra Librarian 3D Model Ultra Librarian AT24CS33N-10SI-2.7 CAD Model

Description

The AT24CS33N-10SI-2.7 is a Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Atmel (now Microchip Technology). It is designed for storing small amounts of data in a non-volatile manner, meaning the data is retained even when power is removed. It uses a two-wire serial interface (I2C) for communication, making it easy to interface with microcontrollers and other digital devices.

Applications

  • Storing configuration data: Saving device settings, calibration parameters, and other configuration information.
  • Storing serial numbers and identification codes: Storing unique identifiers for tracking and managing devices.
  • Storing small amounts of user data: Saving user preferences, profiles, and other user-specific data.
  • Storing sensor calibration data: Storing calibration data for sensors to improve accuracy.
  • Storing firmware updates: Saving small firmware updates for embedded systems.

Features

  • I2C serial interface: Provides a simple and efficient interface for communication with microcontrollers.
  • Low voltage operation: Operates at 2.7V, making it suitable for low-power applications.
  • Small package size: Available in small surface-mount packages, allowing for placement in densely populated circuit boards.
  • Write protect feature: Prevents accidental data corruption.
  • High endurance: Supports a large number of write cycles.

Benefits

  • Non-volatile data storage: Retains data even when power is removed.
  • Easy integration: Simple I2C interface simplifies integration with microcontrollers.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable data storage: Provides robust and reliable data storage.
  • Cost-effective: Provides a cost-effective solution for non-volatile data storage.

Technical Specifications

The AT24CS33N-10SI-2.7 has a memory size of 32 Kbits (4 KB). It operates at a voltage of 2.7V. It uses an I2C interface with a clock frequency of up to 1 MHz. The operating temperature range is -40°C to +85°C. It comes in an 8-lead SOIC package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess