The AT27C1024 is a 1-Megabit (64K x 16) Erasable Programmable Read-Only Memory (EPROM) manufactured by Atmel. It is designed for applications requiring non-volatile storage of data or program code, particularly in systems using 16-bit data buses. It is erasable and reprogrammable, offering flexibility in development and updates.
Applications
- Embedded systems for storing program code, especially those utilizing 16-bit processors.
- Firmware storage in electronic devices requiring reprogrammability.
- Data storage in industrial control systems.
- Program storage for microcontrollers.
- Applications requiring non-volatile memory with occasional updates.
Features
- High density: 1-Megabit storage capacity.
- 16-bit wide data path: Optimized for systems using 16-bit processors.
- Erasable: Can be erased using UV light and reprogrammed.
- Fast access time: Enables quick data retrieval. (Specific speed varies by part number suffix).
- Low power consumption: Efficient for embedded applications.
- Single 5V power supply: Simplifies integration.
Benefits
- Suitable for systems needing 16-bit data access.
- Flexibility to update program code or data.
- Reliable storage of non-volatile information.
- Fast execution of code and data retrieval.
- Easy integration into various embedded systems.
Additional Details
The AT27C1024 operates on a single 5V power supply. It is typically available in DIP and PLCC packages. Erasure is achieved through exposure to UV light via a quartz window on the package, after which it can be reprogrammed using an EPROM programmer. The access time depends on the specific part number suffix. Its 'END-OF-LIFE' status indicates it is no longer actively manufactured by Atmel, and availability is contingent on existing stock or surplus vendors. Ensure compatibility with the target system's memory interface requirements.