EN
  • EN
  • DE

AT28C256E-20JC

Part No AT28C256E-20JC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 256K 32K x 8 Paged CMOS E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148205-AT28C256E-20JC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT28C256E-20JC CAD Model

Description

The AT28C256E-20JC is a 256-kilobit (32K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Atmel. It is accessed through a parallel interface and provides non-volatile storage for applications requiring in-system programmability. This device is suitable for use in a variety of embedded systems and industrial applications.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Industrial Control Systems: Storing calibration data, machine parameters, and operating instructions in programmable logic controllers (PLCs) and other industrial equipment.
  • Telecommunications Equipment: Storing phone book data, system parameters, and software updates in telephone systems and networking devices.
  • Data Acquisition Systems: Storing sensor data, measurement results, and system settings in data loggers and data acquisition units.
  • Medical Devices: Storing patient data, equipment settings, and calibration information in medical instruments and devices.

Features

  • Fast Access Time: 200 ns access time.
  • Low Power Consumption: Active and standby modes for power conservation.
  • In-System Reprogrammability: Electrically erasable and programmable, allowing for convenient firmware updates and data modification.
  • Automatic Page Write: Simplifies the writing process and reduces write cycle time.
  • Data Protection: Hardware and software write protection features to prevent accidental data corruption.
  • High Endurance: 10,000 write cycles per byte.
  • Data Retention: 10 years data retention.

Benefits

  • Easy Firmware Updates: In-system reprogrammability allows for convenient firmware updates without removing the device.
  • Reliable Data Storage: High endurance and data retention ensure data integrity over a long period.
  • Reduced Power Consumption: Low-power modes help to minimize energy consumption in battery-powered applications.
  • Simplified System Design: Automatic page write simplifies memory write operations.
  • Enhanced Data Security: Write protection features prevent unauthorized data modification.

Additional Details

The AT28C256E-20JC is typically packaged in a JEDEC 28-pin DIP (Dual In-Line Package) or a PLCC (Plastic Leaded Chip Carrier). It operates with a single 5V power supply. It features TTL-compatible inputs and outputs. The part features a READY/BUSY output signal to indicate the status of the write operation. Its page write capability allows for efficient data writing. The AT28C256E-20JC is well-suited for applications that need non-volatile memory with in-system reprogrammability and moderate access times.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess