The AT45D081A is an 8-megabit, 2.7-volt only, serial interface Flash memory ideally suited for a wide variety of digital voice, image, program code and data storage applications. It supports RapidS serial interface for frequencies up to 66 MHz. Its 2048-byte page size allows large data transfers and efficient memory utilization. It also features an on-chip erase/program controller for single byte or multi-byte operations.
Applications:
- Data Storage in Embedded Systems
- Digital Voice Recorders
- Image Storage
- Program Code Storage
- Data Logging
Features:
- 8-Megabit capacity: Provides ample storage for various data types.
- 2.7V Only Operation: Simplifies power supply requirements and reduces system cost.
- Serial Interface: Reduces pin count and simplifies board layout.
- RapidS Interface: Enables high-speed data transfer up to 66 MHz.
- 2048-byte Page Size: Improves data transfer efficiency.
- On-Chip Erase/Program Controller: Simplifies programming and erasing operations.
Benefits:
- High-speed data transfer for demanding applications.
- Simplified system design due to low voltage operation.
- Cost-effective solution for serial Flash memory applications.
- Efficient memory utilization with the large page size.
- Reduced development time with the on-chip erase/program controller.
Additional Details:
The AT45D081A is available in a variety of packages including SOIC and VSOP. It supports multiple protection features, including software and hardware write protection, to prevent accidental data corruption. It also includes a JEDEC standard Serial Flash Discoverable Parameters (SFDP) table for easy identification and configuration. It's operating temperature range is -40°C to +85°C making it suitable for industrial environments.