The AT49BV512-12JI is a 512Kbit (64K x 8) CMOS flash memory device from Atmel. It is designed for a wide range of applications requiring in-system reprogrammability, low-power consumption, and fast access times. The device operates from a single 2.7V to 3.6V power supply, making it suitable for battery-powered applications.
Applications
- Embedded systems
- Industrial control systems
- Consumer electronics
- Data storage
- Firmware storage in microcontrollers
Features
- Fast access time: 120 ns
- Single 2.7V to 3.6V power supply
- Low power consumption: active and standby modes
- Sector erase architecture
- Automatic write and erase protection
- Endurance: 10,000 write/erase cycles per sector
- CMOS technology for low power dissipation
- JEDEC standard pinout
- Available in various package options, including PLCC and TSOP
Benefits
- In-system reprogrammability allows for easy firmware updates and customization.
- Low power consumption extends battery life in portable devices.
- Fast access time enables quick data retrieval and processing.
- Sector erase architecture allows for efficient memory management.
- Automatic write and erase protection prevents accidental data corruption.
- High endurance ensures reliable operation over the device's lifespan.
Additional Details
The AT49BV512-12JI uses a sector erase architecture, which allows for selective erasure of memory sectors. This feature is particularly useful in applications where only a portion of the memory needs to be updated. The device also includes automatic write and erase protection, which prevents accidental data corruption due to power glitches or other unexpected events. The device's fast access time and low power consumption make it a suitable choice for a wide range of embedded systems. It is typically used to store firmware, configuration data, and other non-volatile data.