EN
  • EN
  • DE
  • IT

ATA5743P6

Part No ATA5743P6
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case SOP20
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 729636-ATA5743P6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5743P6 CAD Model

Description

The ATA5743P6 is a UHF ASK/FSK Transmitter from Microchip (formerly Atmel). This transmitter is designed for remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and other short-range wireless applications. It offers a high level of integration, low power consumption, and robust performance, making it suitable for demanding automotive and industrial environments.

Applications

  • Remote Keyless Entry (RKE): Transmitting unlock, lock, and other commands to vehicles.
  • Tire Pressure Monitoring Systems (TPMS): Transmitting tire pressure and temperature data.
  • Remote Control: Controlling garage door openers, gate controls, and other remote devices.
  • Wireless Sensors: Transmitting data from wireless sensors in industrial and home automation systems.
  • Alarm Systems: Transmitting alarm signals in security systems.

Features

  • UHF ASK/FSK Transmitter: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation.
  • Frequency Range: Operates in the UHF frequency band, typically 300 MHz to 950 MHz.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • High Output Power: Provides sufficient output power for reliable communication over short ranges.
  • Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for frequency generation.
  • Data Encoding: Supports various data encoding schemes.

Benefits

  • Reliable Wireless Communication: Provides robust and reliable wireless communication.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • High Integration: Integrated features reduce the need for external components, simplifying system design.
  • Versatile Modulation Options: Supports both ASK and FSK modulation for flexible applications.
  • Compact Design: Available in a small package for space-constrained applications.

Additional Details

The ATA5743P6 is available in various packages suitable for surface mount assembly. It is designed to operate in a wide temperature range. This transmitter complies with relevant regulatory standards for wireless communication.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4287 $64.2915
100+ $1.1723 $117.2300
155+ $1.1365 $176.1575
215+ $1.0996 $236.4140
275+ $1.0626 $292.2150
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess