EN
  • EN
  • DE
  • IT

ATA5773C-PXQW-1

Part No ATA5773C-PXQW-1
Manufacturer Atmel
Catalog RF Transmitters
Description IC TX UHF ASK/FSK 315MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 310MHz to 350MHz
Applications General Purpose
Modulation or Protocol UHF
Power - Output 10.5dBm
Current - Transmitting 14mA
Data Interface SPI
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 24-VQFN Exposed Pad
Win Source Part Number 132967-ATA5773C-PXQW-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA5773C-PXQW-1 CAD Model

Description

Overview

The ATA5773C-PXQW-1 is a highly integrated RF wireless transceiver designed for various communication applications. Its compact design and robust functionality make it an ideal choice for IoT devices and remote control systems.

Features and Benefits

  • Low power consumption enhances battery life in portable devices.
  • Wide operating frequency range from 310 MHz to 448 MHz.
  • Robust data transmission with high-level security features.
  • Compact design allows integration into space-constrained applications.

Applications

  • Home automation systems
  • Remote control applications
  • Wireless alarm systems
  • Industrial automation

You May Also Be Interested in

Atmel
TRANSMITTER ASK/FSK 433MHZ 8TSSO
Lowest to $1.5161
STMicroelectronics
IC TRANSMITTER RF 1GHZ 20VFQFPN
Lowest to $16.0588
Silicon Labs
Lowest to $2.1940
Silicon Labs
Lowest to $76.4699
Atmel
IC TRANSMITTER 429-439MHZ 8TSSOP
Need more? Email Us
Silicon Labs
Lowest to $4.0218
Silicon Labs
Lowest to $2.1622
Silicon Labs
Lowest to $2.4870
Silicon Labs
Si4020 Universal ISM Band FSK Transmitter / IC TX FSK 915MHZ 5.4V 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess