EN
  • EN
  • DE

ATMXT1664T-C2UR

Part No ATMXT1664T-C2UR
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818039-ATMXT1664T-C2UR
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T-C2UR CAD Model

Description

The ATMXT1664T-C2UR is a touchscreen controller manufactured by Microchip (formerly Atmel). It belongs to the maXTouch family, known for its advanced touch sensing capabilities, including multi-touch support, gesture recognition, and high accuracy. The ATMXT1664T-C2UR is designed for use in various touch-enabled devices, offering a responsive and reliable user interface.

Applications:

  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Consumer Electronics (Tablets, Smartphones)
  • Point-of-Sale (POS) Terminals
  • Interactive Whiteboards

Features:

  • Advanced Multi-Touch Support: Detects and tracks multiple touch points simultaneously.
  • High Accuracy and Linearity: Provides precise touch positioning.
  • Gesture Recognition: Supports various gestures like pinch, zoom, rotate, and swipe.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Noise Immunity: Robust performance in noisy environments.
  • Glove Touch Support: Detects touches even with gloves.
  • Hover Detection: Detects objects hovering above the screen.
  • Integrated Firmware: Includes pre-programmed routines for touch processing.

Benefits:

  • Intuitive User Interface: Enables a natural and responsive touch experience.
  • Improved Reliability: Robust performance in various environmental conditions.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Faster Time-to-Market: Pre-programmed firmware simplifies integration.
  • Enhanced User Experience: Supports advanced features like gesture recognition.

Technical Specifications:

  • Sensing Technology: Mutual Capacitance
  • Number of Touch Channels: 1664 (derived from part number)
  • Communication Interface: I2C or SPI
  • Operating Voltage: Typically 2.7V to 3.6V
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package: QFN

The ATMXT1664T-C2UR is typically configured and controlled via I2C or SPI interface. The specific configuration settings and calibration parameters are usually stored in non-volatile memory. Microchip provides software libraries and development tools to facilitate integration of this touchscreen controller into various systems.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2541 $61.0164
10+ $12.5167 $125.1670
15+ $12.1252 $181.8780
20+ $11.7336 $234.6720
26+ $11.3433 $294.9258
35+ $10.1698 $355.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess