EN
  • EN
  • DE

ATTIN85-20SU

Part No ATTIN85-20SU
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818074-ATTIN85-20SU
Ultra Librarian 3D Model Ultra Librarian ATTIN85-20SU CAD Model

Description

The ATTINY85-20SU is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip (formerly Atmel). It combines 8KB ISP Flash memory, 512B SRAM, 512B EEPROM, 6 general purpose I/O lines, 32 general purpose working registers, an 8-bit Timer/Counter with compare modes, a 10-bit ADC, programmable watchdog timer with internal oscillator, SPI serial interface and three software selectable power saving modes. The device operates between 1.8-5.5V.

Applications:

  • Small Embedded Systems: Ideal for simple control and monitoring applications where a small footprint and low power consumption are important.
  • Sensor Networks: Can be used as a node in a sensor network for data acquisition and processing.
  • Remote Controls: Suitable for use in remote controls for various devices.
  • Lighting Control: Can be used for controlling LEDs and other lighting elements.
  • Wearable Electronics: Suitable for use in wearable devices due to its small size and low power consumption.

Features:

  • High-performance, Low-power AVR 8-Bit Microcontroller: Delivers excellent performance while consuming minimal power.
  • Advanced RISC Architecture: Provides efficient instruction execution.
  • 8KB of In-System Self-Programmable Flash Program Memory: Allows for easy firmware updates.
  • 512B EEPROM: Provides non-volatile storage for configuration data and user settings.
  • 512B SRAM: Provides volatile memory for data storage and processing.
  • Six I/O Lines: Offers flexible connectivity to external devices.
  • 10-bit ADC: Allows for analog signal measurement and conversion.
  • Programmable Watchdog Timer: Ensures system stability and prevents lockups.
  • SPI Serial Interface: Enables communication with other SPI devices.
  • Power-saving Modes: Reduces power consumption in low-activity periods.

Benefits:

  • Versatile: Can be used in a wide range of applications due to its flexible features and functionalities.
  • Low Power: Suitable for battery-powered applications.
  • Easy to Program: Uses the AVR instruction set, which is widely supported and well-documented.
  • Small Footprint: The small package size allows for integration into compact devices.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details:

The ATTINY85-20SU operates at a maximum frequency of 20 MHz. It is available in a SOIC-8 package. The operating voltage range is 1.8V to 5.5V. It supports multiple power-saving modes, including idle, ADC noise reduction, and power-down. The device has a robust set of peripherals that make it suitable for a wide range of applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess