EN
  • EN
  • DE

MEGA32M1-15AD

Part No MEGA32M1-15AD
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+/14+
Reference case QFP32
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 747402-MEGA32M1-15AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MEGA32M1-15AD CAD Model

Description

The MEGA32M1-15AD is a high-performance, low-power 8-bit AVR microcontroller from Microchip (formerly Atmel). It combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, real-time counter (RTC), three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, byte oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.

Applications:

  • Industrial Control: Used in various industrial automation and control systems.
  • Motor Control: Implemented in motor control applications requiring precise timing and control.
  • Automotive: Integrated into automotive systems for control and monitoring purposes.
  • Consumer Electronics: Applied in various consumer electronic devices for control and data processing.
  • Embedded Systems: Utilized as the core processor in a wide range of embedded systems.

Features:

  • High-Performance AVR CPU: Advanced RISC architecture with powerful instruction set.
  • 32KB Flash Memory: Large flash memory for program storage.
  • 1KB EEPROM: Non-volatile memory for storing configuration data.
  • 2KB SRAM: Fast access RAM for data processing.
  • 54 I/O Lines: Versatile I/O capabilities for interfacing with various peripherals.
  • 10-bit ADC: Analog-to-digital conversion for sensor data acquisition.
  • USART, SPI, and I2C: Serial communication interfaces for connecting to other devices.

Benefits:

  • Flexibility: Suitable for a wide range of applications due to its versatile features.
  • Low Power Consumption: Energy-efficient design for battery-powered applications.
  • High Performance: Powerful processing capabilities for demanding tasks.
  • Robust Design: Reliable operation in harsh environments.
  • Easy to Program: Simple programming interface for rapid development.

Additional Details:

The MEGA32M1-15AD offers a comprehensive set of peripherals and features, making it suitable for a wide array of embedded applications. Its real-time counter (RTC) allows for precise timekeeping, while its three timer/counters with compare modes offer flexible timing and control capabilities. The serial programmable USART, byte oriented 2-wire serial interface, and SPI serial port provide versatile communication options. The 6-channel 10-bit A/D converter enables the acquisition of analog sensor data. The device also incorporates a programmable watchdog timer with internal oscillator, enhancing its reliability in critical applications. The five software selectable power saving modes further optimize power consumption for battery-powered systems. The microcontroller can operate at up to 15 MHz, providing significant processing power for complex algorithms and real-time tasks.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0310 $60.4650
35+ $3.3079 $115.7765
55+ $3.2040 $176.2200
75+ $3.1012 $232.5900
97+ $2.9972 $290.7284
129+ $2.6877 $346.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess