EN
  • EN
  • DE

PIC16C622A-04I/SO

Part No PIC16C622A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1237829-PIC16C622A-04I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-04I/SO CAD Model

Description

Microchip Technology PIC16C622A-04I/SO Microcontroller

The PIC16C622A-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. Designed to deliver a perfect balance between power efficiency and processing capability, this microcontroller is an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Contained within a compact 18-pin SOIC (Small Outline Integrated Circuit) package, the PIC16C622A-04I/SO offers a robust set of features. It operates at a speed of 4 MHz, providing a quick and responsive microcontroller unit (MCU) for tasks that require agility and precision. The device is designed to work within an industrial temperature range, from -40°C to +85°C, ensuring reliable operation under extreme conditions.

With 3.5KB of on-board program memory and 128 bytes of RAM, the PIC16C622A-04I/SO can handle complex programs and processes. The microcontroller also includes an EEPROM memory of 128 bytes, which is particularly useful for storing non-volatile data that must be preserved during power cycles.

Peripheral features of the PIC16C622A-04I/SO include:

  • 13 I/O pins that provide ample interfacing capabilities with external devices.
  • An 8-bit timer and a 16-bit timer for precise event timing and waveform generation.
  • Watchdog Timer (WDT) to ensure the system continues to operate even if the software becomes unresponsive.
  • Power-saving SLEEP mode to reduce power consumption during idle periods.

The device's I/O ports are highly versatile, offering options for pull-up resistors, interrupt-on-change, and external interrupts which enhance the microcontroller's interactivity and responsiveness to external events. Additionally, the PIC16C622A-04I/SO features a Power-on Reset (POR) and Brown-out Reset (BOR) functions for increased reliability during power-up and adverse power conditions.

For programming and debugging, the PIC16C622A-04I/SO supports in-circuit serial programming (ICSP) which allows for quick and easy updates to the firmware without removing the microcontroller from its application circuit. This feature is particularly valuable for product development and in-field firmware upgrades.

Overall, the PIC16C622A-04I/SO from Microchip Technology is a versatile and reliable microcontroller that provides a cost-effective solution for a multitude of embedded control applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2608 $50.0864
20+ $5.1371 $102.7420
31+ $4.9765 $154.2715
42+ $4.8160 $202.2720
54+ $4.6555 $251.3970
72+ $4.1739 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess