EN
  • EN
  • DE

SBT3906

Part No SBT3906
Manufacturer AUK corp
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1246760-SBT3906
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBT3906 CAD Model

Description

The SBT3906 is a PNP bipolar junction transistor (BJT) manufactured by AUK Corp. This transistor is designed for general-purpose switching and amplification applications. Its moderate current and voltage ratings, combined with its common usage, make it suitable for various electronic circuits.

Applications:

  • Low-side switching: Switching loads connected to the ground rail.
  • Amplification: Amplifying small signals in audio amplifiers, preamplifiers, and other amplifier circuits.
  • Driver circuits: Driving relays, LEDs, and other components that require higher current than a logic gate can provide.
  • General-purpose switching: Switching signals and power in a wide variety of electronic circuits.
  • Linear regulators: Used as a pass transistor in simple linear voltage regulators.

Features:

  • PNP BJT: Provides a convenient switching solution for negative voltage applications.
  • Medium current and voltage ratings: Suitable for a wide range of general-purpose applications.
  • High current gain (hFE): Provides a high level of amplification for small signals.
  • Small package size: Saves board space and simplifies assembly.

Benefits:

  • Versatile application: Can be used in a wide range of switching and amplification circuits.
  • Simplified circuit design: Allows for simpler and more efficient circuit designs.
  • Cost-effective solution: Provides a low-cost solution for general-purpose switching and amplification needs.

Technical Specifications:

The SBT3906 has a collector-emitter voltage (VCEO) rating of -40V and a collector current (IC) rating of -200mA. Its current gain (hFE) is typically in the range of 100 to 300, depending on the operating conditions. It is commonly available in a SOT-23 surface mount package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4,590+ $0.0109 $50.0310
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
23,810+ $0.0084 $200.0040
30,490+ $0.0082 $250.0180
41,100+ $0.0073 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 4590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess