EN
  • EN
  • DE

A7721-000E

Part No A7721-000E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967894-A7721-000E
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A7721-000E CAD Model

Description

The A7721-000E is an integrated circuit manufactured by Avago Technologies, now Broadcom. It is a high-performance, low-power, miniature 3-axis accelerometer. This accelerometer is designed for a wide range of motion sensing and inertial measurement applications.

Applications

  • Mobile Devices: Smartphones, tablets, and wearable devices for motion sensing and user interface control.
  • Gaming Controllers: Motion tracking for immersive gaming experiences.
  • Navigation Systems: Inertial navigation and dead reckoning in GPS-denied environments.
  • Industrial Monitoring: Equipment vibration monitoring and tilt sensing.
  • Healthcare: Patient activity monitoring and fall detection systems.

Features

  • 3-Axis Acceleration Sensing: Measures acceleration in three orthogonal axes (X, Y, and Z).
  • Low Power Consumption: Optimized for battery-powered devices.
  • Small Form Factor: Miniature package for space-constrained applications.
  • Digital Output: Provides acceleration data through a digital interface (typically I2C or SPI).
  • High Resolution: Offers high-resolution acceleration measurements for precise motion detection.

Benefits

  • Accurate Motion Sensing: Provides precise and reliable acceleration data for various applications.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Easy Integration: Digital interface simplifies integration with microcontrollers and other system components.
  • Compact Design: Small form factor allows for use in space-constrained designs.
  • Robust Performance: Operates reliably in a wide range of environmental conditions.

Additional Details

The A7721-000E typically features selectable acceleration ranges, allowing users to optimize the sensor for specific applications. It also incorporates built-in self-test capabilities to verify proper sensor functionality. The digital output data is usually temperature-compensated to ensure accuracy over a wide operating temperature range. The device is commonly used in conjunction with microcontrollers or application processors to implement advanced motion-based features such as gesture recognition, tilt compensation, and activity tracking.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess