EN
  • EN
  • DE

ACPM-5017-BLK

Part No ACPM-5017-BLK
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 744183-ACPM-5017-BLK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-5017-BLK CAD Model

Description

The ACPM-5017-BLK is a highly integrated, easy-to-use power amplifier module designed by Avago Technologies (now Broadcom). It is primarily used in cellular and wireless communication devices to boost the power of radio frequency (RF) signals, enabling reliable transmission over long distances.

Applications

  • Cellular handsets: Used in mobile phones to amplify the transmit signal, ensuring a strong and reliable connection to cellular networks.
  • Wireless data cards: Integrated into USB dongles and other wireless data devices to improve signal strength and data transfer rates.
  • Tablets: Employed in tablets with cellular connectivity to enhance signal transmission for voice and data communication.
  • IoT devices: Utilized in Internet of Things (IoT) devices that require cellular connectivity to amplify the signal for reliable data transmission.
  • Remote monitoring systems: Used in remote monitoring equipment to ensure strong and consistent signal transmission for data collection.

Features

  • High gain: Provides a high gain to amplify weak RF signals, improving signal strength and coverage.
  • High efficiency: Designed for high power efficiency, minimizing power consumption and extending battery life in portable devices.
  • Integrated power control: Includes an integrated power control circuit for precise adjustment of the output power.
  • Compact size: Features a small form factor, making it suitable for integration into compact electronic devices.
  • Internal matching circuitry: Incorporates internal matching circuitry to simplify the design process and reduce external component count.
  • Robust design: Designed to withstand harsh environmental conditions and provide reliable performance over a wide temperature range.

Benefits

  • Improved signal strength: Amplifies weak RF signals, improving signal strength and coverage in cellular and wireless devices.
  • Extended battery life: High power efficiency minimizes power consumption, extending battery life in portable devices.
  • Simplified design: Integrated features and internal matching circuitry simplify the design process and reduce external component count.
  • Compact integration: Small form factor allows for easy integration into compact electronic devices.
  • Reliable performance: Robust design ensures reliable performance even in harsh environmental conditions.

Additional Details

The ACPM-5017-BLK operates within specific frequency bands commonly used for cellular communication. Its technical specifications include parameters such as output power, gain, power efficiency, and operating voltage. The module is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. The "BLK" suffix may denote a specific variant or packaging option.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess