EN
  • EN
  • DE

ACPM-7383-TR1G

Part No ACPM-7383-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816505-ACPM-7383-TR1G
Ultra Librarian 3D Model Ultra Librarian ACPM-7383-TR1G CAD Model

Description

The Avago Technologies ACPM-7383-TR1G is a highly integrated, high-performance power amplifier (PA) module designed for use in wireless communication devices, particularly for WLAN (Wireless Local Area Network) applications. This module provides excellent linearity and efficiency, making it suitable for demanding applications.

Applications

  • WLAN (Wireless Local Area Network) applications: Specifically designed for use in 802.11a/b/g/n/ac WLAN systems.
  • Wireless routers and access points: Used in wireless routers and access points to amplify the signal and extend the range of the wireless network.
  • Mobile devices: Integrated into smartphones, tablets, and laptops to improve the performance of the Wi-Fi connection.
  • IoT (Internet of Things) devices: Utilized in IoT devices that require reliable and high-performance wireless connectivity.
  • Set-top boxes and media players: Employed in set-top boxes and media players to enhance Wi-Fi performance.

Features

  • High output power: Delivers high output power to extend the range and coverage of the wireless network.
  • Excellent linearity: Maintains signal integrity and minimizes distortion, ensuring high-quality data transmission.
  • High efficiency: Minimizes power consumption and heat dissipation, improving the overall efficiency of the system.
  • Integrated power detector: Provides accurate power monitoring and control.
  • Compact package: Allows for easy integration into small and portable devices.

Benefits

  • Extended range: Increases the range and coverage of the wireless network, allowing users to connect from farther distances.
  • Improved data rates: Enhances the data transmission rates, allowing for faster downloads and uploads.
  • Reduced power consumption: Minimizes power consumption, extending the battery life of mobile devices.
  • Enhanced signal quality: Maintains signal integrity and minimizes distortion, ensuring high-quality data transmission.
  • Simplified design: Integrates multiple functions into a single module, simplifying the design process and reducing the number of external components.

Additional Details

The ACPM-7383-TR1G operates in the 2.4 GHz and 5 GHz frequency bands and supports various modulation schemes, including OFDM and CCK. It typically requires a 3.3V supply voltage and has integrated matching circuits to simplify the design process. The module also includes thermal shutdown protection to prevent overheating and ensure reliable operation. It is designed to meet the stringent requirements of modern wireless communication systems, providing a combination of high performance, efficiency, and reliability.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2421 $58.3578
44+ $2.6600 $117.0400
68+ $2.5768 $175.2224
93+ $2.4936 $231.9048
120+ $2.4105 $289.2600
161+ $2.1610 $347.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess