EN
  • EN
  • DE

ACPM-9041

Part No ACPM-9041
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 722016-ACPM-9041
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-9041 CAD Model

Description

The Avago Technologies ACPM-9041 is a highly integrated front-end module (FEM) designed for 2.4 GHz Wi-Fi applications. This module integrates a power amplifier (PA), low-noise amplifier (LNA) with filtering, and a transmit/receive (T/R) switch, streamlining the design and reducing the footprint of Wi-Fi devices. It's optimized for performance and efficiency, making it an excellent choice for various wireless communication devices.

Applications:

  • Wireless Routers: Enhancing the performance and range of Wi-Fi routers.
  • Wireless Access Points: Improving the signal strength and coverage of access points.
  • IoT Devices: Providing reliable wireless connectivity for IoT devices.
  • Smart Home Devices: Enabling seamless communication between smart home appliances.
  • Mobile Devices: Boosting Wi-Fi performance in smartphones, tablets, and laptops.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies design.
  • 2.4 GHz Operation: Specifically designed for the 2.4 GHz Wi-Fi band.
  • High Output Power: Provides strong signal strength for extended range.
  • Low Noise Figure: Enhances receiver sensitivity for improved signal quality.
  • Compact Size: Allows for integration into small form factor devices.
  • Integrated Filtering: Minimizes interference from unwanted signals.

Benefits:

  • Improved Wi-Fi Performance: Enhances signal strength, range, and data throughput.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Reduced Footprint: Enables smaller and more compact Wi-Fi devices.
  • Increased Efficiency: Optimizes power consumption for longer battery life.
  • Enhanced Reliability: Provides robust performance in various operating conditions.

The ACPM-9041 typically operates with a supply voltage of 3.3V. It features a high gain and low noise figure for optimal receiver performance. The integrated power amplifier delivers substantial output power, improving the range and reliability of the wireless connection. The module incorporates filtering to suppress unwanted signals and minimize interference, ensuring clear and consistent communication. The compact size and integrated functionality make it an ideal choice for space-constrained applications, contributing to smaller and more efficient Wi-Fi devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess