The HCPL-073L-560E is a high common-mode transient immunity optocoupler manufactured by Avago Technologies. This device provides electrical isolation between input and output circuits, protecting sensitive components from high-voltage transients and noise.
Applications:
- Industrial automation
- Power supplies
- Motor control
- Data communication
- Medical equipment
- Isolated analog and digital interfaces
Features:
- High common-mode transient immunity (CMTI): Provides robust protection against noise and voltage spikes.
- High isolation voltage: Ensures safe electrical isolation between circuits.
- Wide operating temperature range: Suitable for harsh environments.
- Compact package: Saves board space.
- TTL/CMOS compatible: Easy interface with digital circuits.
- High speed operation
Benefits:
- Enhanced system reliability: Protects sensitive components from damage due to voltage transients.
- Improved safety: Provides electrical isolation for user safety.
- Reduced noise: Minimizes noise coupling between circuits.
- Simplified system design: Reduces the need for additional protection components.
- Increased system performance: High-speed operation ensures minimal signal delay.
Additional Details:
The HCPL-073L-560E typically consists of an LED and a phototransistor in a single package. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The CMTI rating is a critical parameter, indicating the device's ability to reject common-mode noise. The isolation voltage specifies the maximum voltage that the optocoupler can withstand between its input and output. The datasheet contains detailed specifications on these and other performance parameters. It is often used in applications where galvanic isolation is required to prevent ground loops or protect against high voltages. The package is typically a DIP (Dual In-Line Package) or similar through-hole or surface-mount package.