EN
  • EN
  • DE

02011JR05ZBSTR

Part No 02011JR05ZBSTR
Manufacturer AVX Corp/Kyocera Corp
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.05PF 100V 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.05 pF
Tolerance ±0.01pF
Voltage - Rated 100 V
Mounting Type Surface Mount
Case / Package 0201 (0603 Metric)
Temperature Range - Operating -55°C ~ 125°C
Features RF, High Q, Low Loss
Size / Dimension 0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max) 0.011\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1506373-02011JR05ZBSTR
Ultra Librarian 3D Model Ultra Librarian 02011JR05ZBSTR CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 12PF 50V 0805
Lowest to $0.2618
AVX Corp/Kyocera Corp
CAP THIN FILM 47PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
1.3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.5454
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 25V 6.2pF .1pFTol Th inFilm 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 3.3PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 10V 39pF 1% Thin Fil m 0201
Lowest to $0.5791
AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.2080

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess