EN
  • EN
  • DE

02013J0R3PBSTR

Part No 02013J0R3PBSTR
Manufacturer AVX Corp/Kyocera Corp
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.3PF 25V 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.3 pF
Tolerance ±0.02pF
Voltage - Rated 25 V
Mounting Type Surface Mount
Case / Package 0201 (0603 Metric)
Temperature Range - Operating -55°C ~ 125°C
Features RF, High Q, Low Loss
Size / Dimension 0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max) 0.011\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1520211-02013J0R3PBSTR
Ultra Librarian 3D Model Ultra Librarian 02013J0R3PBSTR CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 10V 39pF 1% Thin Fil m 0201
Lowest to $0.5791
AVX Corp/Kyocera Corp
CAP THIN FILM 12PF 50V 0805
Lowest to $0.2618
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 100V 0402
Lowest to $0.4826
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.3217
AVX Corp/Kyocera Corp
CAP THIN FILM 3.3PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.8PF 50V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film
Lowest to $0.1496
AVX Corp/Kyocera Corp
1.3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess